Abracon, LLC AB MHz Crystal AB-14.31818MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.31818 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.31818 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal 14.31818MHz 18pF Thru Hole is a high-precision HC49/U crystal designed for various applications including CPUs, memory, and data communication devices. It operates within a frequency range of 1.8432MHz to 160MHz and features a load capacitance of 18pF. The operating temperature range is from -20°C to +70°C, with a frequency tolerance of ±50ppm at +25°C. The equivalent series resistance (ESR) is specified at 25 ohms, making it suitable for applications requiring stable performance. This crystal is not moisture sensitive, classified as MSL = 1, and is RoHS compliant. The product is available in a through-hole mounting type with radial leads, making it easy to integrate into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Crystal 14.31818MHz 18pF Thru Hole is a high-precision HC49/U crystal designed for various applications including CPUs, memory, and data communication devices. It operates within a frequency range of 1.8432MHz to 160MHz and features a load capacitance of 18pF. The operating temperature range is from -20°C to +70°C, with a frequency tolerance of ±50ppm at +25°C. The equivalent series resistance (ESR) is specified at 25 ohms, making it suitable for applications requiring stable performance. This crystal is not moisture sensitive, classified as MSL = 1, and is RoHS compliant. The product is available in a through-hole mounting type with radial leads, making it easy to integrate into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-14.31818MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-14.31818MHZ-B2
AB MHz Crystal AB-14.31818MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.31818 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.31818 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1046000-AB-14.31818MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1046000-AB-14.31818MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1046000-AB-14.31818MHZ-B2
Win Source Part Number: 1046000-AB-14.31818M HZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 14.31818 MHz ESR (Equivalent Series Resistance): 25 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Alternative Parts (Cross-Reference): AB-14.7456MHZ-B2; ABL-14.31818MHZ-B2; ABLS7M2-14.31818MHZ- D-2Y-T; ECS-143-18-23A-JGN-T R; CX3225GB14318P0HPQCC ; 445C25D14M31818; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Abracon LLC Other Names: 535-9004,535-9004-ND ,,300-9004,535-AB-14 .31818MHZ-B2TR,300-9 004-ND

Win Source Part Number: 1046000-AB-14.31818MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: AB
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 1,000
Frequency: 14.31818 MHz
ESR (Equivalent Series Resistance): 25 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Alternative Parts (Cross-Reference): AB-14.7456MHZ-B2; ABL-14.31818MHZ-B2; ABLS7M2-14.31818MHZ-D-2Y-T; ECS-143-18-23A-JGN-TR; CX3225GB14318P0HPQCC; 445C25D14M31818;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Abracon LLC
Other Names: 535-9004,535-9004-ND,,300-9004,535-AB-14.31818MHZ-B2TR,300-9004-ND

Buy Now Datasheet
Crystals - 535-AB-14.31818MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

14.31818MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
Crystals - 535-AB-14.31818MHZ-B2CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 14.31818MHZ 18PF TH

CRYSTAL 14.31818MHZ 18PF TH

Buy Now Datasheet
CRYSTAL 14.31818MHZ 18PF TH

CRYSTAL 14.31818MHZ 18PF TH

Supplier's Site
Crystal/Oscillator - 17956176 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
17956176
Crystal/Oscillator 17956176
CRYSTAL, RADIAL, 14.31818MHZ, 18PF, 20 PPM, THRU HOLE, HC-49U, 11.5X5X13.46MM. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, RADIAL, 14.31818MHZ, 18PF, 20 PPM, THRU HOLE, HC-49U, 11.5X5X13.46MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Crystal 14.31818Mhz 18Pf Thru Hole; Crystal Case Abracon - 13J1575 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 14.31818Mhz 18Pf Thru Hole; Crystal Case Abracon
13J1575
Crystal 14.31818Mhz 18Pf Thru Hole; Crystal Case Abracon 13J1575
CRYSTAL 14.31818MHZ 18PF THRU HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:25ohm RoHS Compliant: Yes

CRYSTAL 14.31818MHZ 18PF THRU HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number AB-14.31818MHZ-B2 1046000-AB-14.31818MHZ-B2 535-AB-14.31818MHZ-B2TR-ND AB-14.31818MHZ-B2 17956176 13J1575
Product Name AB MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal/Oscillator Crystal 14.31818Mhz 18Pf Thru Hole; Crystal Case Abracon
Package / Form Factor Through Hole HC-49/U Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 14.32 MHz 14.32 MHz 14.32 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data