Abracon, LLC AB MHz Crystal AB-1.8432MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 750 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 750 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-1.8432MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-1.8432MHZ-B2
AB MHz Crystal AB-1.8432MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 750 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 1.8432 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 750 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site
Crystals - 535-9009-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9009-ND
Crystals 535-9009-ND
1.8432MHz ±20ppm Crystal 18pF 750 Ohms HC-49/U

1.8432MHz ±20ppm Crystal 18pF 750 Ohms HC-49/U

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1042421-AB-1.8432MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1042421-AB-1.8432MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1042421-AB-1.8432MHZ-B2
Win Source Part Number: 1042421-AB-1.8432MHZ -B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 1.8432 MHz ESR (Equivalent Series Resistance): 750 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Alternative Parts (Cross-Reference): AB-2.000MHZ-B2AB-1.8 432MHZ-B-2; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Mfr: Abracon LLC Other Names: 300-9009-ND,535-9009 ,300-9009

Win Source Part Number: 1042421-AB-1.8432MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: AB
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 1,000
Frequency: 1.8432 MHz
ESR (Equivalent Series Resistance): 750 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Alternative Parts (Cross-Reference): AB-2.000MHZ-B2AB-1.8432MHZ-B-2;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Abracon LLC
Other Names: 300-9009-ND,535-9009,300-9009

Buy Now Datasheet
CRYSTAL 1.8432MHZ 18PF TH

CRYSTAL 1.8432MHZ 18PF TH

Supplier's Site
CRYSTAL 1.8432MHZ 18PF TH

CRYSTAL 1.8432MHZ 18PF TH

Supplier's Site Datasheet
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1570 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1570
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1570
CRYSTAL, 1.8432MHZ, 18PF, HC-49U; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:750ohm RoHS Compliant: Yes

CRYSTAL, 1.8432MHZ, 18PF, HC-49U; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:750ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number AB-1.8432MHZ-B2 535-9009-ND 1042421-AB-1.8432MHZ-B2 AB-1.8432MHZ-B2 AB-1.8432MHZ-B2 13J1570
Product Name AB MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; HC-49/U HC-49/U Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 1.84 MHz 1.84 MHz 1.84 MHz 1.84 MHz 1.84 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data