AXIS Communications, Inc. AXIS 243Q Video Server

Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel blade video server - one IP address for each analog camera Full frame rate in MPEG-4 or Motion JPEG on all channels Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Powerful event management The AXIS 243Q Blade allows for powerful event management with multi-window motion detection, as well as inputs/outputs for connecting external relays and sensors for activating lights, locking Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 243Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication. Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4). Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Full frame rate in MPEG-4 or Motion JPEG in all resolutions The AXIS 243Q Blade Video Server enables high resolution, full frame rate video surveillance and remote monitoring in MPEG-4 or Motion JPEG on all four channels. The video server converts analog video into high quality, de-interlaced digital video, and can deliver the highest resolution, 4CIF, at 30/25 (NTSC/PAL) frames per second. High-density video encoder rack solution The AXIS 291 1U Video Server Rack is a 19'' rack that can use any combination of up to 3 interchangeable and hot-swappable Axis blade video servers. The Axis video server rack solution migrates 4-12 analog cameras to IP-based, digital video streams using a single Ethernet port. The combination of AXIS 243Q Blades together with the AXIS 291 1U thus makes a higher density of video channels compared to a standalone solution.
Datasheet
Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel blade video server - one IP address for each analog camera Full frame rate in MPEG-4 or Motion JPEG on all channels Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Powerful event management The AXIS 243Q Blade allows for powerful event management with multi-window motion detection, as well as inputs/outputs for connecting external relays and sensors for activating lights, locking Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 243Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication. Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4). Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Full frame rate in MPEG-4 or Motion JPEG in all resolutions The AXIS 243Q Blade Video Server enables high resolution, full frame rate video surveillance and remote monitoring in MPEG-4 or Motion JPEG on all four channels. The video server converts analog video into high quality, de-interlaced digital video, and can deliver the highest resolution, 4CIF, at 30/25 (NTSC/PAL) frames per second. High-density video encoder rack solution The AXIS 291 1U Video Server Rack is a 19'' rack that can use any combination of up to 3 interchangeable and hot-swappable Axis blade video servers. The Axis video server rack solution migrates 4-12 analog cameras to IP-based, digital video streams using a single Ethernet port. The combination of AXIS 243Q Blades together with the AXIS 291 1U thus makes a higher density of video channels compared to a standalone solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel blade video server - one IP address for each analog camera Full frame rate in MPEG-4 or Motion JPEG on all channels Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Powerful event management The AXIS 243Q Blade allows for powerful event management with multi-window motion detection, as well as inputs/outputs for connecting external relays and sensors for activating lights, locking Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 243Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication. Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4). Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Full frame rate in MPEG-4 or Motion JPEG in all resolutions The AXIS 243Q Blade Video Server enables high resolution, full frame rate video surveillance and remote monitoring in MPEG-4 or Motion JPEG on all four channels. The video server converts analog video into high quality, de-interlaced digital video, and can deliver the highest resolution, 4CIF, at 30/25 (NTSC/PAL) frames per second. High-density video encoder rack solution The AXIS 291 1U Video Server Rack is a 19'' rack that can use any combination of up to 3 interchangeable and hot-swappable Axis blade video servers. The Axis video server rack solution migrates 4-12 analog cameras to IP-based, digital video streams using a single Ethernet port. The combination of AXIS 243Q Blades together with the AXIS 291 1U thus makes a higher density of video channels compared to a standalone solution.

Support for PTZ and dome cameras

All Axis video encoders connect to analog pan/tilt/zoom (PTZ


This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

  • Four-channel blade video server - one IP address for each analog camera
  • Full frame rate in MPEG-4 or Motion JPEG on all channels
  • Video motion detection and pre/post-alarm buffer
  • Support for PTZ and dome cameras

Powerful event management

The AXIS 243Q Blade allows for powerful event management with multi-window motion detection, as well as inputs/outputs for connecting external relays and sensors for activating lights, locking


Advanced network security

A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 243Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network.


  • Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576.
  • De-interlace filter which improves image quality in the highest resolution (4CIF).
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication.
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4).
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

Full frame rate in MPEG-4 or Motion JPEG in all resolutions

The AXIS 243Q Blade Video Server enables high resolution, full frame rate video surveillance and remote monitoring in MPEG-4 or Motion JPEG on all four channels. The video server converts analog video into high quality, de-interlaced digital video, and can deliver the highest resolution, 4CIF, at 30/25 (NTSC/PAL) frames per second.

High-density video encoder rack solution

The AXIS 291 1U Video Server Rack is a 19'' rack that can use any combination of up to 3 interchangeable and hot-swappable Axis blade video servers. The Axis video server rack solution migrates 4-12 analog cameras to IP-based, digital video streams using a single Ethernet port. The combination of AXIS 243Q Blades together with the AXIS 291 1U thus makes a higher density of video channels compared to a standalone solution.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Servers
Product Number AXIS 243Q Video Server
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel Industrial Video Encoder - VPort 461 - Moxa Inc.
Specs
Image Color
Network 10base2; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details