AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500°F (260°C).
| AVS Industries | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | ST-ALUMF2025AB-4 |
| Product Name | AVS Adhesive-backed Fiberglass Slit Tape |
| Type | Cable; Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Thermally Insulating; Isolated Welding Protection |
| Backing | Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass |
| Adhesive | Single; Pressure Sensitive |