AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F (982°C) for silica and between
| AVS Industries | |
|---|---|
| Product Category | Thermal Insulating Tapes |
| Product Number | ST-ALM1013-4 |
| Product Name | AVS Fiberglass Slit Tape |
| Type | None |
| Materials of Construction | Cloth / Fabric; Fiberglass / Glass; Aluminized Mylar Film on Fiberglass |
| Features | Isolated Welding Protection |