AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | BR-H-3/8 |
| Product Name | Braided AVSil Silica Rope |
| Type | Cordage / Rope; Braided; Rope or Cordage |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Packaging; High Temperature Packing and Sealing |
| Structural Features | Coated / Sized |