ATLANTA Drive Systems, Inc. HighForce ZTRS Precision Rack & Pinion Drive Systems 7800903

Description
We are pleased to announce a new range of HighForce ZTRS Precision Rack & Pinion Drive Systems that can handle highly dynamic and heavy loads. These systems utilize our Precision Planetary Reducers with an integral output housing and outboard bearing to provide a rigid support to the output pinion. Typically, reducers with output flanges are limited in the forces they can transmit by the tilting moment that the output bearings can handle. By adding an output bearing housing, this limitation is removed. Also, the unique design of the pinion allows for smaller pitch diameters, which decreases the torque on the reducer. Because of these design enhancements, a smaller reducer can typically be used. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.
Description
We are pleased to announce a new range of HighForce ZTRS Precision Rack & Pinion Drive Systems that can handle highly dynamic and heavy loads. These systems utilize our Precision Planetary Reducers with an integral output housing and outboard bearing to provide a rigid support to the output pinion. Typically, reducers with output flanges are limited in the forces they can transmit by the tilting moment that the output bearings can handle. By adding an output bearing housing, this limitation is removed. Also, the unique design of the pinion allows for smaller pitch diameters, which decreases the torque on the reducer. Because of these design enhancements, a smaller reducer can typically be used. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.
Datasheet
Datasheet Summary
Powered by GS/AI

The HighForce ZTRS Precision Rack & Pinion Drive System, part number 7800903, is designed to handle dynamic and heavy loads with precision. It features a robust construction that includes a precision planetary reducer with an integral output housing and outboard bearing, which enhances the support for the output pinion and eliminates limitations associated with traditional output flanges. This model has a pitch diameter that allows for reduced torque on the reducer, enabling the use of smaller reducers in applications. The system is suitable for various applications requiring precise positioning and repeatability, such as CNC routers, pick and place robots, and material handling systems. Additionally, it offers an optional lubrication feature through an integrated felt gear, which can enhance performance and longevity.

Datasheet Summary
Powered by GS/AI

The HighForce ZTRS Precision Rack & Pinion Drive System, part number 7800903, is designed to handle dynamic and heavy loads with precision. It features a robust construction that includes a precision planetary reducer with an integral output housing and outboard bearing, which enhances the support for the output pinion and eliminates limitations associated with traditional output flanges. This model has a pitch diameter that allows for reduced torque on the reducer, enabling the use of smaller reducers in applications. The system is suitable for various applications requiring precise positioning and repeatability, such as CNC routers, pick and place robots, and material handling systems. Additionally, it offers an optional lubrication feature through an integrated felt gear, which can enhance performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
HighForce ZTRS Precision Rack & Pinion Drive Systems - 7800903 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
HighForce ZTRS Precision Rack & Pinion Drive Systems
7800903
HighForce ZTRS Precision Rack & Pinion Drive Systems 7800903
We are pleased to announce a new range of HighForce ZTRS Precision Rack & Pinion Drive Systems that can handle highly dynamic and heavy loads. These systems utilize our Precision Planetary Reducers with an integral output housing and outboard bearing to provide a rigid support to the output pinion. Typically, reducers with output flanges are limited in the forces they can transmit by the tilting moment that the output bearings can handle. By adding an output bearing housing, this limitation is removed. Also, the unique design of the pinion allows for smaller pitch diameters, which decreases the torque on the reducer. Because of these design enhancements, a smaller reducer can typically be used. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

We are pleased to announce a new range of HighForce ZTRS Precision Rack & Pinion Drive Systems that can handle highly dynamic and heavy loads. These systems utilize our Precision Planetary Reducers with an integral output housing and outboard bearing to provide a rigid support to the output pinion.

Typically, reducers with output flanges are limited in the forces they can transmit by the tilting moment that the output bearings can handle. By adding an output bearing housing, this limitation is removed. Also, the unique design of the pinion allows for smaller pitch diameters, which decreases the torque on the reducer. Because of these design enhancements, a smaller reducer can typically be used.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives
Product Number 7800903
Product Name HighForce ZTRS Precision Rack & Pinion Drive Systems
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-High Precision Rack & Pinion Drive Systems - 74.96.613 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 12
View Details
Programmable Shape Machine - BUG-6154 - BUG-O Systems, Inc.
Specs
Gearing Straight
View Details
High Force Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 2922 to 27426 lbs (1325 to 12438 kg)
View Details
Pin Gear Drive Unit -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Gearing Roller Pinion
View Details