ATLANTA Drive Systems, Inc. Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.56.919

Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet
Datasheet Summary
Powered by GS/AI

The High-Precision In-Line Rack & Pinion Drive System, part number 78.56.919, features a helical tooth system with a left-hand configuration and a tooth module of 2 to 5. The gearwheels are made from case-hardened 16MnCr5 steel, ensuring durability and strength. The system is designed for precise positioning and repeatability, making it suitable for applications such as CNC routers, pick and place robots, and material handling systems. The maximum torque is limited by the threaded connection, and the system is compatible with automatic lubrication systems to enhance the longevity of the gearing. The product adheres to the EN ISO 9409-1-A interface standard, facilitating integration into various engineering projects.

Datasheet Summary
Powered by GS/AI

The High-Precision In-Line Rack & Pinion Drive System, part number 78.56.919, features a helical tooth system with a left-hand configuration and a tooth module of 2 to 5. The gearwheels are made from case-hardened 16MnCr5 steel, ensuring durability and strength. The system is designed for precise positioning and repeatability, making it suitable for applications such as CNC routers, pick and place robots, and material handling systems. The maximum torque is limited by the threaded connection, and the system is compatible with automatic lubrication systems to enhance the longevity of the gearing. The product adheres to the EN ISO 9409-1-A interface standard, facilitating integration into various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Medium-Soft Precision Rack & Pinion In-LineDrive Systems - 78.56.919 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Soft Precision Rack & Pinion In-LineDrive Systems
78.56.919
Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.56.919
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.

These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
High-Precision In-Line Rack & Pinion Drive Systems - 78.56.919 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Precision In-Line Rack & Pinion Drive Systems
78.56.919
High-Precision In-Line Rack & Pinion Drive Systems 78.56.919
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Low-Precision Rack & Pinion In-Line Systems - 78.56.919 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Low-Precision Rack & Pinion In-Line Systems
78.56.919
Low-Precision Rack & Pinion In-Line Systems 78.56.919
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.

These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Precision Rack & Pinion Drive Systems - 78.56.919 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Precision Rack & Pinion Drive Systems
78.56.919
Medium-Precision Rack & Pinion Drive Systems 78.56.919
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives
Product Number 78.56.919 78.56.919 78.56.919 78.56.919
Product Name Medium-Soft Precision Rack & Pinion In-LineDrive Systems High-Precision In-Line Rack & Pinion Drive Systems Low-Precision Rack & Pinion In-Line Systems Medium-Precision Rack & Pinion Drive Systems
Features Ground Teeth Ground Teeth Ground Teeth Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

Standard Universal Bug-O-Matic - BUG-5702 - BUG-O Systems, Inc.
Specs
Features Ground Teeth
Gearing Straight
Axis Weight Rating 30 lbs (13.61 kg)
View Details
Medium-Precision Rack & Pinion Drive Systems - 78.57.919 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 12
View Details
Rack & Pinion Drive - KRP0 + M & KRP0 + R - Andantex USA, Inc.
Specs
Gearing Helical
View Details
Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 382 to 2698 lbs (173 to 1223 kg)
View Details