ATLANTA Drive Systems, Inc. Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.56.914

Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet
Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System from ATLANTA Drive Systems, Inc. features a helical tooth system with a left-hand configuration and a tooth module ranging from 2 to 5. The gearwheels are made from case-hardened 16MnCr5 steel, ensuring durability and strength. The gearing grade is classified as 5 e 24, which indicates a high level of precision. The system is designed for use with an interface compliant with EN ISO 9409-1-A, making it compatible with various applications. This drive system is suitable for medium loads and duty cycles, making it ideal for applications such as CNC routers, pick and place robots, and material handling systems. The maximum torque is limited by the threaded connection, and the use of automatic lubrication systems is recommended to enhance the longevity and performance of the gearing. The product is designed to provide precise positioning and repeatability, which are critical in many engineering applications.

Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System from ATLANTA Drive Systems, Inc. features a helical tooth system with a left-hand configuration and a tooth module ranging from 2 to 5. The gearwheels are made from case-hardened 16MnCr5 steel, ensuring durability and strength. The gearing grade is classified as 5 e 24, which indicates a high level of precision. The system is designed for use with an interface compliant with EN ISO 9409-1-A, making it compatible with various applications. This drive system is suitable for medium loads and duty cycles, making it ideal for applications such as CNC routers, pick and place robots, and material handling systems. The maximum torque is limited by the threaded connection, and the use of automatic lubrication systems is recommended to enhance the longevity and performance of the gearing. The product is designed to provide precise positioning and repeatability, which are critical in many engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Medium-Soft Precision Rack & Pinion In-LineDrive Systems - 78.56.914 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Soft Precision Rack & Pinion In-LineDrive Systems
78.56.914
Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.56.914
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.

These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
High-Precision In-Line Rack & Pinion Drive Systems - 78.56.914 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Precision In-Line Rack & Pinion Drive Systems
78.56.914
High-Precision In-Line Rack & Pinion Drive Systems 78.56.914
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Low-Precision Rack & Pinion In-Line Systems - 78.56.914 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Low-Precision Rack & Pinion In-Line Systems
78.56.914
Low-Precision Rack & Pinion In-Line Systems 78.56.914
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.

These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Precision Rack & Pinion Drive Systems - 78.56.914 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Precision Rack & Pinion Drive Systems
78.56.914
Medium-Precision Rack & Pinion Drive Systems 78.56.914
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives
Product Number 78.56.914 78.56.914 78.56.914 78.56.914
Product Name Medium-Soft Precision Rack & Pinion In-LineDrive Systems High-Precision In-Line Rack & Pinion Drive Systems Low-Precision Rack & Pinion In-Line Systems Medium-Precision Rack & Pinion Drive Systems
Features Ground Teeth Ground Teeth Ground Teeth Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

DC IV Dual Speed Range, Positive Rack & Pinion Drive - BUG-034 - BUG-O Systems, Inc.
Specs
Features Ground Teeth
Gearing Straight
Axis Weight Rating 3 to 100 lbs (1.36 to 45.35 kg)
View Details
High-Precision In-Line Rack & Pinion Drive Systems - 78.21.533 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 12
View Details
Premium Class Rack -  - WITTENSTEIN, Inc. (formerly alpha gear drives)
WITTENSTEIN, Inc. (formerly alpha gear drives)
Specs
Gearing Straight
View Details
High Force Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 2922 to 27426 lbs (1325 to 12438 kg)
View Details