ATLANTA Drive Systems, Inc. High-Precision In-Line Rack & Pinion Drive Systems 78.33.912

Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet
Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System, part number 78.33.912, features a helical tooth system with a left-hand configuration and a module size of 3. It is constructed from case-hardened 16MnCr5 steel, ensuring durability and strength. The gearing grade is classified as 5 e 24, indicating a high level of precision. This system is designed for use with the EN ISO 9409-1-A interface, making it compatible with various applications. The maximum torque is limited by the threaded connection, which should be considered during installation. This drive system is suitable for medium loads and duty cycles, making it ideal for applications requiring precise positioning and repeatability.

Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System, part number 78.33.912, features a helical tooth system with a left-hand configuration and a module size of 3. It is constructed from case-hardened 16MnCr5 steel, ensuring durability and strength. The gearing grade is classified as 5 e 24, indicating a high level of precision. This system is designed for use with the EN ISO 9409-1-A interface, making it compatible with various applications. The maximum torque is limited by the threaded connection, which should be considered during installation. This drive system is suitable for medium loads and duty cycles, making it ideal for applications requiring precise positioning and repeatability.

Suppliers

Company
Product
Description
Supplier Links
High-Precision In-Line Rack & Pinion Drive Systems - 78.33.912 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Precision In-Line Rack & Pinion Drive Systems
78.33.912
High-Precision In-Line Rack & Pinion Drive Systems 78.33.912
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Soft Precision Rack & Pinion In-LineDrive Systems - 78.33.912 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Soft Precision Rack & Pinion In-LineDrive Systems
78.33.912
Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.33.912
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.

These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Precision Rack & Pinion Drive Systems - 78.33.912 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Precision Rack & Pinion Drive Systems
78.33.912
Medium-Precision Rack & Pinion Drive Systems 78.33.912
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Low-Precision Rack & Pinion In-Line Systems - 78.33.912 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Low-Precision Rack & Pinion In-Line Systems
78.33.912
Low-Precision Rack & Pinion In-Line Systems 78.33.912
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.

These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives
Product Number 78.33.912 78.33.912 78.33.912 78.33.912
Product Name High-Precision In-Line Rack & Pinion Drive Systems Medium-Soft Precision Rack & Pinion In-LineDrive Systems Medium-Precision Rack & Pinion Drive Systems Low-Precision Rack & Pinion In-Line Systems
Features Ground Teeth Ground Teeth Ground Teeth Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

Low-Precision Rack & Pinion Drive Systems - 20.89.115 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 8
View Details
Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Gearing Helical
Axis Drive Force 30000 lbs (13605 kg)
Axis Weight Rating 200000 lbs (90703 kg)
View Details
Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 382 to 2698 lbs (173 to 1223 kg)
View Details
Pin Gear Drive Unit -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Gearing Roller Pinion
View Details