ATLANTA Drive Systems, Inc. Low-Precision Rack & Pinion In-Line Systems 78.21.537

Description
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Description
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet
Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System, part number 78.21.537, features a helical tooth system with a left-hand configuration and a module of 37. It is constructed from case-hardened 16MnCr5 steel, ensuring durability and strength. The system is designed for use with an interface compliant with EN ISO 9409-1-A, specifically for applications requiring precise positioning and repeatability. The dimensions include a pitch diameter of approximately 80.20 mm and a total length of 246.67 mm. The drive system is suitable for medium loads and duty cycles, making it ideal for various applications such as CNC routers and material handling systems. It is recommended to use automatic lubrication systems to enhance the longevity and performance of the gearing.

Datasheet Summary
Powered by GS/AI

The Medium-Precision Rack & Pinion Drive System, part number 78.21.537, features a helical tooth system with a left-hand configuration and a module of 37. It is constructed from case-hardened 16MnCr5 steel, ensuring durability and strength. The system is designed for use with an interface compliant with EN ISO 9409-1-A, specifically for applications requiring precise positioning and repeatability. The dimensions include a pitch diameter of approximately 80.20 mm and a total length of 246.67 mm. The drive system is suitable for medium loads and duty cycles, making it ideal for various applications such as CNC routers and material handling systems. It is recommended to use automatic lubrication systems to enhance the longevity and performance of the gearing.

Suppliers

Company
Product
Description
Supplier Links
Low-Precision Rack & Pinion In-Line Systems - 78.21.537 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Low-Precision Rack & Pinion In-Line Systems
78.21.537
Low-Precision Rack & Pinion In-Line Systems 78.21.537
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.

These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
High-Precision In-Line Rack & Pinion Drive Systems - 78.21.537 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Precision In-Line Rack & Pinion Drive Systems
78.21.537
High-Precision In-Line Rack & Pinion Drive Systems 78.21.537
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Soft Precision Rack & Pinion In-LineDrive Systems - 78.21.537 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Soft Precision Rack & Pinion In-LineDrive Systems
78.21.537
Medium-Soft Precision Rack & Pinion In-LineDrive Systems 78.21.537
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.

These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Precision Rack & Pinion Drive Systems - 78.21.537 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Precision Rack & Pinion Drive Systems
78.21.537
Medium-Precision Rack & Pinion Drive Systems 78.21.537
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Medium loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives
Product Number 78.21.537 78.21.537 78.21.537
Product Name Low-Precision Rack & Pinion In-Line Systems High-Precision In-Line Rack & Pinion Drive Systems Medium-Soft Precision Rack & Pinion In-LineDrive Systems
Features Ground Teeth Ground Teeth Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision In-Line Rack & Pinion Drive Systems - 78.46.912 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 12
View Details
Pin Gear Drive Unit -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Gearing Roller Pinion
View Details
High Force Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 2922 to 27426 lbs (1325 to 12438 kg)
View Details
Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Gearing Helical
Axis Drive Force 30000 lbs (13605 kg)
Axis Weight Rating 200000 lbs (90703 kg)
View Details