ATLANTA Drive Systems, Inc. High-Precision Right Angle Rack & Pinion Drive Systems 20.48.713

Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet
Description
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision Right Angle Rack & Pinion Drive Systems - 20.48.713 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Precision Right Angle Rack & Pinion Drive Systems
20.48.713
High-Precision Right Angle Rack & Pinion Drive Systems 20.48.713
These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Low-Precision Rack & Pinion Drive Systems - 20.48.713 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Low-Precision Rack & Pinion Drive Systems
20.48.713
Low-Precision Rack & Pinion Drive Systems 20.48.713
These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.

These drives are perfect for a wide range of applications, including heavy axis drives with no accuracy requirements, traveling gantries & columns, pick & place robots, and material handling systems. Heavy loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet
Medium-Soft Precision Rack & Pinion Drive Systems - 20.48.713 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Medium-Soft Precision Rack & Pinion Drive Systems
20.48.713
Medium-Soft Precision Rack & Pinion Drive Systems 20.48.713
These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth. These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives. Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Soft, which has a quality level of DIN 9 (~AGMA 9) and soft teeth.

These drives are perfect for a wide range of applications, including axis drives requiring good positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Light loads and duty cycles can be easily handled with this drives.

Our Automatic Lubrication Systems are highly recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Rack and Pinion Drives Rack and Pinion Drives Rack and Pinion Drives
Product Number 20.48.713 20.48.713 20.48.713
Product Name High-Precision Right Angle Rack & Pinion Drive Systems Low-Precision Rack & Pinion Drive Systems Medium-Soft Precision Rack & Pinion Drive Systems
Features Ground Teeth Ground Teeth Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Straight
Axis Drive Force 1057 to 12814 lbs (479 to 5811 kg)
View Details
Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Gearing Helical
Axis Drive Force 30000 lbs (13605 kg)
Axis Weight Rating 200000 lbs (90703 kg)
View Details
Medium-Soft Precision Rack & Pinion In-LineDrive Systems - 78.56.919 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 9
View Details