ATLANTA Drive Systems, Inc. Triple Strand Chain 15 75 000

Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet
Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Strand Chain - 15 75 000 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Triple Strand Chain
15 75 000
Triple Strand Chain 15 75 000
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Roller Chain
Product Number 15 75 000
Product Name Triple Strand Chain
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
Maximum Allowable Load 160000 lbs (72562 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Engineering Steel Bush Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 7 inch (66.27 to 178 mm)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
Roller Chains - 1830873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel lube free
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Single Strand Chain - 15 03 000 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 0.1575 inch (4 mm)
Maximum Allowable Load 1500 lbs (680 kg)
View Details