ATLANTA Drive Systems, Inc. Double Strand Chain 15 42 000

Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet
Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Strand Chain - 15 42 000 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Double Strand Chain
15 42 000
Double Strand Chain 15 42 000
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Roller Chain
Product Number 15 42 000
Product Name Double Strand Chain
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
Maximum Allowable Load 32000 lbs (14512 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Cottered Type Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
ASME / ANSI Standard Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details