ATLANTA Drive Systems, Inc. Single Strand Chain 15 10 000

Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet
Description
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Strand Chain - 15 10 000 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Single Strand Chain
15 10 000
Single Strand Chain 15 10 000
The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible limits throughout the service life expected, D) the wear of the tooth fanks is within the admissible limits throughout the life expected. Chain drives reach a satisfactory service life only if the chain sprocket wheels are in proper alignment, suffcient lubrication is ensured, a possibility for retensioning the chains to compensate for elongation occurring during operation is provided for, and if vibrations of the tight and slack length or torsional vibrations of the entire drive are eliminated. Sag in the slack length should amount to approx. 1% of the centre distance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Roller Chain
Product Number 15 10 000
Product Name Single Strand Chain
Chain Class / Application Engineering Steel Chain
Chain Pitch 0.5000 inch (12.7 mm)
Maximum Allowable Load 6800 lbs (3084 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Textile Machinery -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 6 inch (152 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 1830878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
BS European Standard Chains -  - SKF/Global
Specs
Material Steel / Hardened Steel
ISO BS/DIN Pitch ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature); ISO 40 (63.50mm) (optional feature); >63.50 (optional feature)
Chain Pitch 0.2362 to 4.5 inch (6 to 114 mm)
View Details