ATI Industrial Automation Robotic Collision Sensor SR-82

Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliance. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13° Torsional Displacement ±25° Axial Displacement 0.34 in Max. Air Pressure Setting 90 psi Weight 1.28 lb Moment Break-Away ** 120 lbf-in - 520 lbf-in Torque Break-Away * 540 lbf-in Axial Break-Away * 380 lb * At 90 psi ** In a pressure range of 20-90 psi
Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliance. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13° Torsional Displacement ±25° Axial Displacement 0.34 in Max. Air Pressure Setting 90 psi Weight 1.28 lb Moment Break-Away ** 120 lbf-in - 520 lbf-in Torque Break-Away * 540 lbf-in Axial Break-Away * 380 lb * At 90 psi ** In a pressure range of 20-90 psi

Suppliers

Company
Product
Description
Supplier Links
Robotic Collision Sensor - SR-82 - ATI Industrial Automation
Apex, NC, United States
Robotic Collision Sensor
SR-82
Robotic Collision Sensor SR-82
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliance. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13° Torsional Displacement ±25° Axial Displacement 0.34 in Max. Air Pressure Setting 90 psi Weight 1.28 lb Moment Break-Away ** 120 lbf-in - 520 lbf-in Torque Break-Away * 540 lbf-in Axial Break-Away * 380 lb * At 90 psi ** In a pressure range of 20-90 psi

The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost.

  • High repeatability.
  • Generous range of motion.
  • Rugged design for axial compliance.
  • Energy absorption.
  • Consistent break-away response.
  • Flexible mounting surfaces.
  • Automatic reset.
  • Adjustable sensitivity.
  • Optional spring provides two trip points.
  • Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance).
  • Solid state switch (PNP proximity sensor).

Angular Displacement

±13°

Torsional Displacement

±25°

Axial Displacement

0.34 in

Max. Air Pressure Setting

90 psi

Weight

1.28 lb

Moment Break-Away **

120 lbf-in - 520 lbf-in

Torque Break-Away *

540 lbf-in

Axial Break-Away *

380 lb

* At 90 psi
** In a pressure range of 20-90 psi

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Collision Sensors
Product Number SR-82
Product Name Robotic Collision Sensor
Sensing Type Mechanical
Angular Compliance 13 degrees
Rotary / Torsional Compliance 25 degrees
Axial Compliance 340 mil (8636 µm)
Unlock Full Specs
to access all available technical data

Similar Products

EOAT Load Limiters - AGO-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Sensing Type Pneumatic; Mechanical and Pneumatic
Angular Compliance 5 degrees
Rotary / Torsional Compliance 360 to ? degrees
View Details
Robotic Collision Sensor - SR-61 - ATI Industrial Automation
ATI Industrial Automation
Specs
Sensing Type Mechanical
Angular Compliance 11 degrees
Rotary / Torsional Compliance 20 degrees
View Details