ATI Industrial Automation Robotic Collision Sensor SR-48

Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Large moment and torsional rotation. Generous range of motion. Optional spring provides two trip points. Consistent break-away response. Energy absorption. Flexible mounting surfaces. Automatic reset. Rugged design for axial compliance. Quick-response crash detection. Adjustable sensitivity. Low cost. Angular Displacement ±13° Torsional Displacement ±20° Axial Displacement 0.2 in Max. Air Pressure Setting 90 psi Weight 0.55 lb Moment Break-Away ** 20 lbf-in - 53 lbf-in Torque Break-Away * 61 lbf-in Axial Break-Away * 100 lb * At 90 psi ** In a pressure range of 20-90 psi
Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Large moment and torsional rotation. Generous range of motion. Optional spring provides two trip points. Consistent break-away response. Energy absorption. Flexible mounting surfaces. Automatic reset. Rugged design for axial compliance. Quick-response crash detection. Adjustable sensitivity. Low cost. Angular Displacement ±13° Torsional Displacement ±20° Axial Displacement 0.2 in Max. Air Pressure Setting 90 psi Weight 0.55 lb Moment Break-Away ** 20 lbf-in - 53 lbf-in Torque Break-Away * 61 lbf-in Axial Break-Away * 100 lb * At 90 psi ** In a pressure range of 20-90 psi

Suppliers

Company
Product
Description
Supplier Links
Robotic Collision Sensor - SR-48 - ATI Industrial Automation
Apex, NC, United States
Robotic Collision Sensor
SR-48
Robotic Collision Sensor SR-48
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Large moment and torsional rotation. Generous range of motion. Optional spring provides two trip points. Consistent break-away response. Energy absorption. Flexible mounting surfaces. Automatic reset. Rugged design for axial compliance. Quick-response crash detection. Adjustable sensitivity. Low cost. Angular Displacement ±13° Torsional Displacement ±20° Axial Displacement 0.2 in Max. Air Pressure Setting 90 psi Weight 0.55 lb Moment Break-Away ** 20 lbf-in - 53 lbf-in Torque Break-Away * 61 lbf-in Axial Break-Away * 100 lb * At 90 psi ** In a pressure range of 20-90 psi

The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost.

  • High repeatability.
  • Large moment and torsional rotation.
  • Generous range of motion.
  • Optional spring provides two trip points.
  • Consistent break-away response.
  • Energy absorption.
  • Flexible mounting surfaces.
  • Automatic reset.
  • Rugged design for axial compliance.
  • Quick-response crash detection.
  • Adjustable sensitivity.
  • Low cost.

Angular Displacement

±13°

Torsional Displacement

±20°

Axial Displacement

0.2 in

Max. Air Pressure Setting

90 psi

Weight

0.55 lb

Moment Break-Away **

20 lbf-in - 53 lbf-in

Torque Break-Away *

61 lbf-in

Axial Break-Away *

100 lb

* At 90 psi
** In a pressure range of 20-90 psi

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Collision Sensors
Product Number SR-48
Product Name Robotic Collision Sensor
Sensing Type Mechanical
Angular Compliance 13 degrees
Rotary / Torsional Compliance 20 degrees
Axial Compliance 200 mil (5080 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Collision Sensor - SR-81 - ATI Industrial Automation
ATI Industrial Automation
Specs
Sensing Type Mechanical
Angular Compliance 13 degrees
Rotary / Torsional Compliance 25 degrees
View Details
EOAT Load Limiters - AGO-5 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Sensing Type Pneumatic; Mechanical and Pneumatic
Angular Compliance 5 degrees
Rotary / Torsional Compliance 360 to ? degrees
View Details