ATI Industrial Automation Robotic Collision Sensor SR-176

Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±10° Torsional Displacement ±20° Axial Displacement 0.63 in Max. Air Pressure Setting 90 psi Weight 12 lb Moment Break-Away ** 1600 lbf-in - 7100 lbf-in Torque Break-Away * 7500 lbf-in Axial Break-Away * 2000 lb * At 90 psi ** In a pressure range of 20-90 psi
Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±10° Torsional Displacement ±20° Axial Displacement 0.63 in Max. Air Pressure Setting 90 psi Weight 12 lb Moment Break-Away ** 1600 lbf-in - 7100 lbf-in Torque Break-Away * 7500 lbf-in Axial Break-Away * 2000 lb * At 90 psi ** In a pressure range of 20-90 psi

Suppliers

Company
Product
Description
Supplier Links
Robotic Collision Sensor - SR-176 - ATI Industrial Automation
Apex, NC, United States
Robotic Collision Sensor
SR-176
Robotic Collision Sensor SR-176
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±10° Torsional Displacement ±20° Axial Displacement 0.63 in Max. Air Pressure Setting 90 psi Weight 12 lb Moment Break-Away ** 1600 lbf-in - 7100 lbf-in Torque Break-Away * 7500 lbf-in Axial Break-Away * 2000 lb * At 90 psi ** In a pressure range of 20-90 psi

The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost.

  • High repeatability.
  • Generous range of motion.
  • Rugged design for axial compliacnce.
  • Energy absorption.
  • Consistent break-away response.
  • Flexible mounting surfaces.
  • Automatic reset.
  • Adjustable sensitivity.
  • Optional spring provides two trip points.
  • Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance).

Angular Displacement

±10°

Torsional Displacement

±20°

Axial Displacement

0.63 in

Max. Air Pressure Setting

90 psi

Weight

12 lb

Moment Break-Away **

1600 lbf-in - 7100 lbf-in

Torque Break-Away *

7500 lbf-in

Axial Break-Away *

2000 lb

* At 90 psi
** In a pressure range of 20-90 psi

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Collision Sensors
Product Number SR-176
Product Name Robotic Collision Sensor
Sensing Type Mechanical
Angular Compliance 10 degrees
Rotary / Torsional Compliance 20 degrees
Axial Compliance 630 mil (16002 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Collision Sensor - QuickSTOP QS-200 - Effecto
Specs
Sensing Type Pneumatic
Mass 1.5 lbs (0.6803 kg)
Moment 287 In-lbs (331 kg-cm)
View Details
Robotic Collision Sensor - SR-61 - ATI Industrial Automation
ATI Industrial Automation
Specs
Sensing Type Mechanical
Angular Compliance 11 degrees
Rotary / Torsional Compliance 20 degrees
View Details