ATI Industrial Automation Robotic Collision Sensor SR-101

Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±12° Torsional Displacement ±25° Axial Displacement 0.4 in Max. Air Pressure Setting 90 psi Weight 2.6 lb Moment Break-Away ** 240 lbf-in - 1100 lbf-in Torque Break-Away * 1100 lbf-in Axial Break-Away * 610 lb
Description
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±12° Torsional Displacement ±25° Axial Displacement 0.4 in Max. Air Pressure Setting 90 psi Weight 2.6 lb Moment Break-Away ** 240 lbf-in - 1100 lbf-in Torque Break-Away * 1100 lbf-in Axial Break-Away * 610 lb

Suppliers

Company
Product
Description
Supplier Links
Robotic Collision Sensor - SR-101 - ATI Industrial Automation
Apex, NC, United States
Robotic Collision Sensor
SR-101
Robotic Collision Sensor SR-101
The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost. High repeatability. Generous range of motion. Rugged design for axial compliacnce. Energy absorption. Consistent break-away response. Flexible mounting surfaces. Automatic reset. Adjustable sensitivity. Optional spring provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±12° Torsional Displacement ±25° Axial Displacement 0.4 in Max. Air Pressure Setting 90 psi Weight 2.6 lb Moment Break-Away ** 240 lbf-in - 1100 lbf-in Torque Break-Away * 1100 lbf-in Axial Break-Away * 610 lb

The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost.

  • High repeatability.
  • Generous range of motion.
  • Rugged design for axial compliacnce.
  • Energy absorption.
  • Consistent break-away response.
  • Flexible mounting surfaces.
  • Automatic reset.
  • Adjustable sensitivity.
  • Optional spring provides two trip points.
  • Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance).

Angular Displacement

±12°

Torsional Displacement

±25°

Axial Displacement

0.4 in

Max. Air Pressure Setting

90 psi

Weight

2.6 lb

Moment Break-Away **

240 lbf-in - 1100 lbf-in

Torque Break-Away *

1100 lbf-in

Axial Break-Away *

610 lb
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Collision Sensors
Product Number SR-101
Product Name Robotic Collision Sensor
Sensing Type Mechanical
Angular Compliance 12 degrees
Rotary / Torsional Compliance 25 degrees
Axial Compliance 400 mil (10160 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Collision Sensor - QuickSTOP QS-AW - Effecto
Specs
Sensing Type Pneumatic
Mass 1.89 lbs (0.8571 kg)
Moment 287 In-lbs (331 kg-cm)
View Details
Robotic Collision Sensor - SR-48 - ATI Industrial Automation
ATI Industrial Automation
Specs
Sensing Type Mechanical
Angular Compliance 13 degrees
Rotary / Torsional Compliance 20 degrees
View Details
EOAT Load Limiters - AGO-7 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Sensing Type Pneumatic; Mechanical and Pneumatic
Angular Compliance 5 degrees
Rotary / Torsional Compliance 360 to ? degrees
View Details