ATI Industrial Automation Radially Compliant Deburring Tools RC-660-ER

Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on rear or side of deburring unit. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 4.9 lb Compliance Travel @ Collet 0.35 in Compliance Travel Recommended 0.17 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 12 cfm Air Consumption (Stall) 38 cfm Air Connections (Spindle) 1/2" Tube Air Connections (Compliance) 5/32" Tube Collet ER-11 (1/4 - 6 mm) Power 660 W @ 40000 rpm Mounting Feature Side and Rear Patterns
Description
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on rear or side of deburring unit. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 4.9 lb Compliance Travel @ Collet 0.35 in Compliance Travel Recommended 0.17 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 12 cfm Air Consumption (Stall) 38 cfm Air Connections (Spindle) 1/2" Tube Air Connections (Compliance) 5/32" Tube Collet ER-11 (1/4 - 6 mm) Power 660 W @ 40000 rpm Mounting Feature Side and Rear Patterns

Suppliers

Company
Product
Description
Supplier Links
Radially Compliant Deburring Tools - RC-660-ER - ATI Industrial Automation
Apex, NC, United States
Radially Compliant Deburring Tools
RC-660-ER
Radially Compliant Deburring Tools RC-660-ER
Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting lines and flash on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts to robot arm on rear or side of deburring unit. Utilizes standard tungsten-carbide industrial bits. Minimal chattering and vibration. Great replacement for hand deburring operations. Weight (without mounts) 4.9 lb Compliance Travel @ Collet 0.35 in Compliance Travel Recommended 0.17 in Compliance Force (Pneumatically Variable) 2.8 lbf - 9.5 lbf Idle Speed 40000 rpm Air Consumption (Idle) 12 cfm Air Consumption (Stall) 38 cfm Air Connections (Spindle) 1/2" Tube Air Connections (Compliance) 5/32" Tube Collet ER-11 (1/4 - 6 mm) Power 660 W @ 40000 rpm Mounting Feature Side and Rear Patterns

Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for cavities or protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process.

  • Ideally suited for removal of parting lines and flash on parts.
  • Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere.
  • Unit also deburrs edges, significantly reduces cycle time.
  • Built-in compliance reduces robot programming.
  • Cutting force adjustable on-the-fly.
  • Mounts to robot arm on rear or side of deburring unit.
  • Utilizes standard tungsten-carbide industrial bits.
  • Minimal chattering and vibration.
  • Great replacement for hand deburring operations.

Weight (without mounts)

4.9 lb

Compliance Travel @ Collet

0.35 in

Compliance Travel Recommended

0.17 in

Compliance Force (Pneumatically Variable)

2.8 lbf - 9.5 lbf

Idle Speed

40000 rpm

Air Consumption (Idle)

12 cfm

Air Consumption (Stall)

38 cfm

Air Connections (Spindle)

1/2" Tube

Air Connections (Compliance)

5/32" Tube

Collet

ER-11 (1/4 - 6 mm)

Power

660 W @ 40000 rpm

Mounting Feature

Side and Rear Patterns
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Deburring Tools
Product Number RC-660-ER
Product Name Radially Compliant Deburring Tools
Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Radially Compliant Deburring Tools - RC-300 - ATI Industrial Automation
Specs
Type Straight
Power Type Pneumatic
Idle Speed 30000 rpm
View Details
Robot Deburring and Milling Spindles -  - Mannesman Demag
Specs
Type Straight
Power Type Pneumatic
Operating Speed 55000 to 100000 rpm
View Details