ATI Industrial Automation Quick-Change Robotic Tool Changer QC-510

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 inch (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 1000 kg robots (no SIP required). Suggested Payload Limit: 1500 lb Locking Force @ 80 psi (5.5 bar): 14000 lb Static Moment Capacity (X & Y): 43000 lbf-in Static Moment Capacity (Z): 31000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 61.8 lb Master Weight: 42.8 lb Tool Weight: 19 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 inch (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 1000 kg robots (no SIP required). Suggested Payload Limit: 1500 lb Locking Force @ 80 psi (5.5 bar): 14000 lb Static Moment Capacity (X & Y): 43000 lbf-in Static Moment Capacity (Z): 31000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 61.8 lb Master Weight: 42.8 lb Tool Weight: 19 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-510 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-510
Quick-Change Robotic Tool Changer QC-510
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 inch (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 1000 kg robots (no SIP required). Suggested Payload Limit: 1500 lb Locking Force @ 80 psi (5.5 bar): 14000 lb Static Moment Capacity (X & Y): 43000 lbf-in Static Moment Capacity (Z): 31000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 61.8 lb Master Weight: 42.8 lb Tool Weight: 19 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking.
  • Ready sensors (2) detect when the Tool plate is within 0.06 inch (1.5 mm) of the Master plate, signaling ready-to-lock.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • Large piston diameter and outward ball travel increase moment capacity.
  • All locking parts are made of Rc58 stainless steel.
  • Integrated Lock/Unlock sensing for safety.
  • Mounts directly to most 1000 kg robots (no SIP required).

Suggested Payload Limit:

1500 lb

Locking Force @ 80 psi (5.5 bar):

14000 lb

Static Moment Capacity (X & Y):

43000 lbf-in

Static Moment Capacity (Z):

31000 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

61.8 lb

Master Weight:

42.8 lb

Tool Weight:

19 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.1 in
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-510
Product Name Quick-Change Robotic Tool Changer
Pay Load 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Epsilon Robotic Tool Changers -  - Effecto
Specs
Power Supplied Pneumatic
Pay Load 22.05 to 3308 lbs (10 to 1500 kg)
Number of Electric Lines 21
View Details
90/150/160 Semi-Automatic Tool Changer - QST - SAS Automation, LLC
Specs
Weight 0.4630 to 2.56 lbs (0.2100 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details
Quick-Change Robotic Tool Changer - QC-001 - ATI Industrial Automation
Specs
Pay Load 3 lbs (1.36 kg)
Static Moment X, Y 8.7 In-lbs (10.03 kg-cm)
Static Moment Z 10.2 In-lbs (11.76 kg-cm)
View Details