ATI Industrial Automation Quick-Change Robotic Tool Changer QC-310

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 in. (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 in. (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 500 Kg robots (no SIP required). Suggested Payload Limit: 1100 lb Locking Force @ 80 psi (5.5 bar): 8600 lb Static Moment Capacity (X & Y): 29100 lbf-in Static Moment Capacity (Z): 28000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 42.9 lb Master Weight: 27.6 lb Tool Weight: 15.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 in. (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 in. (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 500 Kg robots (no SIP required). Suggested Payload Limit: 1100 lb Locking Force @ 80 psi (5.5 bar): 8600 lb Static Moment Capacity (X & Y): 29100 lbf-in Static Moment Capacity (Z): 28000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 42.9 lb Master Weight: 27.6 lb Tool Weight: 15.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-310 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-310
Quick-Change Robotic Tool Changer QC-310
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. No-Touch locking technology allows up to 0.1 in. (2.54 mm) plate separation when locking. Ready sensors (2) detect when the Tool plate is within 0.06 in. (1.5 mm) of the Master plate, signaling ready-to-lock. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts are made of Rc58 stainless steel. Integrated Lock/Unlock sensing for safety. Mounts directly to most 500 Kg robots (no SIP required). Suggested Payload Limit: 1100 lb Locking Force @ 80 psi (5.5 bar): 8600 lb Static Moment Capacity (X & Y): 29100 lbf-in Static Moment Capacity (Z): 28000 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 42.9 lb Master Weight: 27.6 lb Tool Weight: 15.2 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • No-Touch locking technology allows up to 0.1 in. (2.54 mm) plate separation when locking.
  • Ready sensors (2) detect when the Tool plate is within 0.06 in. (1.5 mm) of the Master plate, signaling ready-to-lock.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • Large piston diameter and outward ball travel increase moment capacity.
  • All locking parts are made of Rc58 stainless steel.
  • Integrated Lock/Unlock sensing for safety.
  • Mounts directly to most 500 Kg robots (no SIP required).

Suggested Payload Limit:

1100 lb

Locking Force @ 80 psi (5.5 bar):

8600 lb

Static Moment Capacity (X & Y):

29100 lbf-in

Static Moment Capacity (Z):

28000 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

42.9 lb

Master Weight:

27.6 lb

Tool Weight:

15.2 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.1 in
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-310
Product Name Quick-Change Robotic Tool Changer
Pay Load 1100 lbs (499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Change Robotic Tool Changer - QC-001 - ATI Industrial Automation
Specs
Pay Load 3 lbs (1.36 kg)
Static Moment X, Y 8.7 In-lbs (10.03 kg-cm)
Static Moment Z 10.2 In-lbs (11.76 kg-cm)
View Details
EOAT Load Limiter - AGO-7 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place
Weight 8.2 lbs (3.72 kg)
View Details
Tool Changers and Attachments for Robot Applications -  - Robot System Products
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place; Welding
Weight 0.2205 to 46.3 lbs (0.1000 to 21 kg)
View Details