ATI Industrial Automation Force/Torque Sensors Mini58

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini58 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Strain relief offers resistance to a 10 lb cable pull force. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 4.9 to 21.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini58 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Strain relief offers resistance to a 10 lb cable pull force. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 4.9 to 21.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Mini58 - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Mini58
Force/Torque Sensors Mini58
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini58 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Strain relief offers resistance to a 10 lb cable pull force. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 4.9 to 21.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • The Mini58 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Strain relief offers resistance to a 10 lb cable pull force.
  • Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 4.9 to 21.0 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Six-axis Force and Torque Sensors
Product Number Mini58
Product Name Force/Torque Sensors
Force X-Axis 629 lbs (285 kg)
Force Y-Axis 629 lbs (285 kg)
Force Z-Axis 1529 lbs (693 kg)
Torque X-Axis 1062 In-lbs (1224 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-axis Force Sensor - X-6AM-D9.5-H17-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 674 lbs (306 kg)
Force Y-Axis 674 lbs (306 kg)
Force Z-Axis 1124 lbs (510 kg)
View Details
Six-Axis Force/Torque Sensors - Delta IP60 - ATI Industrial Automation
Specs
Force X-Axis 148 lbs (67.29 kg)
Force Y-Axis 148 lbs (67.29 kg)
Force Z-Axis 445 lbs (202 kg)
View Details
6-axis Force Sensor - X-6A-D62-H27-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details