ATI Industrial Automation Force/Torque Sensors Mini45

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini45 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.7 to 25.3 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. Industrial Strain Relief Version Available: E-exit strain relieved version of this transducer is available and offers resistance to a 10 lb cable pull force. E-exit is offered in axial, radial, and right-angle configurations. IP65 and IP68 (10m) Versions Available: The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini45 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.7 to 25.3 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. Industrial Strain Relief Version Available: E-exit strain relieved version of this transducer is available and offers resistance to a 10 lb cable pull force. E-exit is offered in axial, radial, and right-angle configurations. IP65 and IP68 (10m) Versions Available: The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Mini45 - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Mini45
Force/Torque Sensors Mini45
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. The Mini45 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.7 to 25.3 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. Industrial Strain Relief Version Available: E-exit strain relieved version of this transducer is available and offers resistance to a 10 lb cable pull force. E-exit is offered in axial, radial, and right-angle configurations. IP65 and IP68 (10m) Versions Available: The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • The Mini45 has a compact, low-profile design with high capacity and a through-hole to allow passage of linkages or cables.
  • Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.7 to 25.3 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • Industrial Strain Relief Version Available: E-exit strain relieved version of this transducer is available and offers resistance to a 10 lb cable pull force. E-exit is offered in axial, radial, and right-angle configurations.
  • IP65 and IP68 (10m) Versions Available: The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Six-axis Force and Torque Sensors
Product Number Mini45
Product Name Force/Torque Sensors
Force X-Axis 130 lbs (59.13 kg)
Force Y-Axis 130 lbs (59.13 kg)
Force Z-Axis 261 lbs (118 kg)
Torque X-Axis 177 In-lbs (204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-axis Force Sensor - X-6A-D60-H27 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 225 lbs (102 kg)
Force Y-Axis 225 lbs (102 kg)
Force Z-Axis 450 lbs (204 kg)
View Details
Six-Axis Force/Torque Sensors - Delta IP60 - ATI Industrial Automation
Specs
Force X-Axis 148 lbs (67.29 kg)
Force Y-Axis 148 lbs (67.29 kg)
Force Z-Axis 445 lbs (202 kg)
View Details
6-axis Force Sensor - X-6A-D100-H35-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details