The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.
ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.
Improved design results in higher factor of safety.
Standard ratchet knob offering adds security to locked position, even under severe vibration.
Improved alignment pins provide for increased durability under torsion.
Screw-style cam with ball lock mechanism (patented) results in high locking force.
Knob allows for manual, one-handed Lock and Unlock actuation.
High strength-to-weight ratio in a very small package size.
Standard units feature (6) integrated pass-through air ports.
Two (2) flats for mounting additional ATI utility modules.
"NP" versions available with port components removed on the Master.
Suggested Payload Limit:
80 lb
Static Moment Capacity (X & Y):
1000 lbf-in
Static Moment Capacity (Z):
1500 lbf-in
Weight - when coupled:
3.85 lb
Master Weight:
2.2 lb
Tool Weight:
1.65 lb
Pneumatic Pass-through Ports (qty) Size:
(6) 1/8 NPT
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.
ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.
- Improved design results in higher factor of safety.
- Standard ratchet knob offering adds security to locked position, even under severe vibration.
- Improved alignment pins provide for increased durability under torsion.
- Screw-style cam with ball lock mechanism (patented) results in high locking force.
- Knob allows for manual, one-handed Lock and Unlock actuation.
- High strength-to-weight ratio in a very small package size.
- Standard units feature (6) integrated pass-through air ports.
- Two (2) flats for mounting additional ATI utility modules.
- "NP" versions available with port components removed on the Master.
|
Suggested Payload Limit: | 80 lb |
|
Static Moment Capacity (X & Y): | 1000 lbf-in |
|
Static Moment Capacity (Z): | 1500 lbf-in |
|
Weight - when coupled: | 3.85 lb |
|
Pneumatic Pass-through Ports (qty) Size: | (6) 1/8 NPT |