ATI Industrial Automation Force/Torque Sensors Gamma IP68

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Gamma IP68 - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Gamma IP68
Force/Torque Sensors Gamma IP68
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Six-axis Force and Torque Sensors
Product Number Gamma IP68
Product Name Force/Torque Sensors
Force X-Axis 29.22 lbs (13.25 kg)
Force Y-Axis 29.22 lbs (13.25 kg)
Force Z-Axis 89.92 lbs (40.78 kg)
Torque X-Axis 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 135 lbs (61.17 kg)
Force Y-Axis 135 lbs (61.17 kg)
Force Z-Axis 225 lbs (102 kg)
View Details
6-axis Force Sensor - X-6A-D30-H19 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Six-Axis Force/Torque Sensors - Theta IP65/IP68 - ATI Industrial Automation
Specs
Force X-Axis 562 lbs (255 kg)
Force Y-Axis 562 lbs (255 kg)
Force Z-Axis 1405 lbs (637 kg)
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 33.72 lbs (15.29 kg)
Force Y-Axis 33.72 lbs (15.29 kg)
Force Z-Axis 56.2 lbs (25.49 kg)
View Details