ATA Group Extended Spindle Straight Die Grinder SX10LR

Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. The extended spindle die grinder allows for better control and easier access to restricted areas. Collet size: 6mm
Description
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. The extended spindle die grinder allows for better control and easier access to restricted areas. Collet size: 6mm

Suppliers

Company
Product
Description
Supplier Links
Extended Spindle Straight Die Grinder - SX10LR - ATA Group
Cavan, Ireland
Extended Spindle Straight Die Grinder
SX10LR
Extended Spindle Straight Die Grinder SX10LR
With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. The extended spindle die grinder allows for better control and easier access to restricted areas. Collet size: 6mm

With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy.

This range of industrial air tools covers a wide range of applications from grinding to polishing. With excellent power to weight ratio, our straight body die grinder range are cross functional in several industries. The extended spindle die grinder allows for better control and easier access to restricted areas.

Collet size: 6mm

Supplier's Site

Technical Specifications

  ATA Group
Product Category Grinders and Grinding Machines
Product Number SX10LR
Product Name Extended Spindle Straight Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7001L - 7" Angle Grinder - GA7001L - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Angle Sander - RA14S-125PA5 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 9000 rpm
Power 1.5 HP
View Details