1.1 This specification covers steel sheet, produced by the Twin-Roll Cast process (see Appendix X2) and zinc-coated (galvanized) by the hot-dip process in coils and cut lengths.
Note 1: See Appendix X2 for a description of the Twin-Roll Cast process.
1.2 The product is produced in various zinc coating weights [masses] or coating designations as shown in Table 1.
1.3 Product furnished under this specification shall conform to the applicable requirements of the latest issue of Specification A924/A924M unless otherwise provided herein.
1.4 The product is available in a number of designations, grades, and classes and in the two following general categories that are designed to be compatible with different application requirements.
1.4.1 Steels with mandatory chemical requirements and typical mechanical properties.
1.4.2 Steels with mandatory chemical requirements and mandatory mechanical properties.
1.5 This material is available in the following sizes:
1.5.1 Thickness\u2014up to 0.078 in. [2.0 mm].
1.5.2 Width\u2014up to 79 in. [2000 mm].
1.6 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of this specification.
1.7 Units\u2014This specification is applicable to orders in either inch-pound units (as A1063) or SI units (as A1063M). Values in inch-pound and SI units are not necessarily equivalent. Within the text, SI units are shown in brackets. Each system shall be used independently of the other.
1.8 Unless the order specifies the "M" designation (SI units), the product shall be furnished to inch-pound units.
1.9 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.10 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1063/A1063M-21 |
| Product Name | Standard Specification for Steel Sheet, Twin-Roll Cast, Zinc-Coated (Galvanized) by the Hot-Dip Process |