1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 inclusive, with nominal (average) wall thickness as given in ANSI B 36.10. It shall be permissible to furnish pipe having other dimensions provided such pipe complies with all other requirements of this specification. Pipe ordered under this specification shall be suitable for bending, flanging, and similar forming operations, and for welding. When the steel is to be welded, it is presupposed that a welding procedure suitable to the grade of steel and intended use or service will be utilized (Note 02.
Note 1-It is suggested, consideration be given to possible graphitization.
Note 2-The purpose for which the pipe is to be used should be stated in the order. Grade A rather than Grade B or Grade C is the preferred grade for close coiling or cold bending. This note is not intended to prohibit the cold bending of Grade B seamless pipe.
1.2 Supplementary requirements (S1 to S7) of an optional nature are provided for seamless pipe intended for use in applications where a superior grade of pipe is required. These supplementary requirements call for additional tests to be made and when desired shall be so stated in the order.
1.3 The values stated in inch-pound units are to be regarded as the standard.
Note 3-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."
1.4 The following precautionary caveat pertains only to the test method portion, Sections 11, 12, 13, 14, and 15, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A106-02 |
| Product Name | Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service |