AST Bearings LLC Ball and Roller Bearings 6014

Description
ABEC Grades 1, 3, 5, 7, and 9 are available.
Description
ABEC Grades 1, 3, 5, 7, and 9 are available.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6014 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6014
Ball and Roller Bearings 6014
ABEC Grades 1, 3, 5, 7, and 9 are available.

ABEC Grades 1, 3, 5, 7, and 9 are available.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6014
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7559 inch (70.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details