AST Bearings LLC Ball and Roller Bearings 1623

Description
Width Tolerance - Outer: +.000"/-.005"
Description
Width Tolerance - Outer: +.000"/-.005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1623 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1623
Ball and Roller Bearings 1623
Width Tolerance - Outer: +.000"/-.005"

Width Tolerance - Outer: +.000"/-.005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1623
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Outside Diameter 1.3750 inch (34.925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Stainless Steel Bearings - Deep groove ball bearings - S304-1601 2RS -  - FHD Bearings Co., Ltd.
Specs
Application Agriculture; Medical / Dental; Food & Beverage Industry,Marine Equipment
Material / Plating Stainless Steel; 304 Stainless Steel
Bearing Class ABEC3 / Class 6 / P6
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details