AST Bearings LLC Ball and Roller Bearings 1622

Description
Width Tolerance - Outer: +.000"/-.005"
Description
Width Tolerance - Outer: +.000"/-.005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1622 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1622
Ball and Roller Bearings 1622
Width Tolerance - Outer: +.000"/-.005"

Width Tolerance - Outer: +.000"/-.005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1622
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.5625 inch (14.287 mm)
Outside Diameter 1.3750 inch (34.925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details