AST Bearings LLC Ball and Roller Bearings 1616-2RS

Description
Also available with a single seal (-RS)
Description
Also available with a single seal (-RS)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1616-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1616-2RS
Ball and Roller Bearings 1616-2RS
Also available with a single seal (-RS)

Also available with a single seal (-RS)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1616-2RS
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Outside Diameter 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details