AST Bearings LLC Ball and Roller Bearings 1602

Description
Width Tolerance - Outer: +.000"/-.005"
Description
Width Tolerance - Outer: +.000"/-.005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1602 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1602
Ball and Roller Bearings 1602
Width Tolerance - Outer: +.000"/-.005"

Width Tolerance - Outer: +.000"/-.005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1602
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.2500 inch (6.350 mm)
Outside Diameter 0.6875 inch (17.462 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details