These represent small, lightweight profiles which switch extremely fast. The profiles are constructed according to the one chamber principle into which the contact surfaces have been extruded. Adhesive film or a special mounting on the side facilitate the installation.
| ASO Safety Solutions Inc. | |
|---|---|
| Product Category | Pressure Sensitive Safety Edges and Safety Bumpers |
| Product Number | SKL 15-10 CT |
| Product Name | Safety Contact Edge SKL-Series |
| Mounting Configuration | Flat Channel |
| Resistance | Chemical/Moisture Resistant |
| Certifications | UL certified |
| Minimum Actuation Force | 6.7 lbs (3.06 kg) |
| Maximum Mechanical Life | 10000 Activations |