ASO Safety Solutions Inc. Safety Contact Edge GP-Series GP 25-25

Description
These represent extruded profiles into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.
Description
These represent extruded profiles into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.

Suppliers

Company
Product
Description
Supplier Links
Safety Contact Edge GP-Series - GP 25-25 - ASO Safety Solutions Inc.
Rockaway, NJ, USA
Safety Contact Edge GP-Series
GP 25-25
Safety Contact Edge GP-Series GP 25-25
These represent extruded profiles into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.

These represent extruded profiles into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.

Supplier's Site

Technical Specifications

  ASO Safety Solutions Inc.
Product Category Pressure Sensitive Safety Edges and Safety Bumpers
Product Number GP 25-25
Product Name Safety Contact Edge GP-Series
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
Minimum Actuation Force 10.8 to 30.2 lbs (4.89 to 13.68 kg)
Maximum Mechanical Life 10000 Activations
Unlock Full Specs
to access all available technical data

Similar Products

Safedge Guardmaster - 440F-EAASV03450 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 11.48 ft (3.5 m)
Height (from base) 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
View Details
Safety-Related Tactile Sensor - SL300 - Schmersal Inc.
Specs
Resistance Chemical/Moisture Resistant
Length 0.39 ft (0.1200 m)
Height (from base) 10.24 inch (260 mm)
View Details
Safety Contact Edge SKL-Series - SKL 8-8 - ASO Safety Solutions Inc.
Specs
Resistance Chemical/Moisture Resistant
Certifications UL certified
Minimum Actuation Force 14.8 to 15.7 lbs (6.72 to 7.13 kg)
View Details
Safedge Guardmaster - 440F-EAANU00710 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 2.71 ft (0.8255 m)
Height (from base) 3.50 inch (89 mm)
Width 3.50 inch (89 mm)
View Details