The safety contact edges of ASO GE-series are highly flexible profiles to be adapted to doors and equipment in an optimum manner. They are part of a worldwide patented system which is suited for rapid and comfortable self-assembly.
| ASO Safety Solutions Inc. | |
|---|---|
| Product Category | Pressure Sensitive Safety Edges and Safety Bumpers |
| Product Number | GE 225 TKLL |
| Product Name | Safety Contact Edge GE-Series |
| Mounting Configuration | Flat Channel |
| Resistance | Chemical/Moisture Resistant |
| Certifications | UL certified |
| Minimum Actuation Force | 11.0 to 17.2 lbs (4.98 to 7.78 kg) |
| Maximum Mechanical Life | 10000 Activations |