Safety contact bumpers are safety devices attached to transport vehicles, AGV vehicles, high rack storage areas and flexible systems.
They are used in any given situation where an overtravel distance is required. ASO-Safety contact bumpers can be made to customers’ specifications in various shapes, colors and sizes.
| ASO Safety Solutions Inc. | |
|---|---|
| Product Category | Pressure Sensitive Safety Edges and Safety Bumpers |
| Product Number | ASB 150 - 300 |
| Product Name | Safety Contact Bumper |
| Mounting Configuration | Flat Channel |
| Resistance | Chemical/Moisture Resistant |
| Minimum Actuation Force | 18.9 lbs (8.57 kg) |
| Maximum Mechanical Life | 1.00E6 Activations |