ARC Systems, Inc. AC Motor-Tachometer-Generator 15-55-94

Description
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.
Description
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

Suppliers

Company
Product
Description
Supplier Links
AC Motor-Tachometer-Generator - 15-55-94 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Motor-Tachometer-Generator
15-55-94
AC Motor-Tachometer-Generator 15-55-94
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Tachometer Generators and Tachogenerators
Product Number 15-55-94
Product Name AC Motor-Tachometer-Generator
Type of Output AC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118909 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Tachometer Generators - TG-234401P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 3 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details
AC Motor-Tachometer-Generator - 10-55-58 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 79000 rpm
View Details