ARC Systems, Inc. AC Motor-Tachometer-Generator 10-55-49

Description
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.
Description
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

Suppliers

Company
Product
Description
Supplier Links
AC Motor-Tachometer-Generator - 10-55-49 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Motor-Tachometer-Generator
10-55-49
AC Motor-Tachometer-Generator 10-55-49
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Tachometer Generators and Tachogenerators
Product Number 10-55-49
Product Name AC Motor-Tachometer-Generator
Type of Output AC
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor-Tachometer-Generator - 8-55-86 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 8600 rpm
View Details
Motor Tachometer, 400 Cycles - IIA-002 - Island Components Group
Specs
Type of Output AC
Generated Voltage 0.5000 Volts / 1000 rpm
Maximum Speed 9500 rpm
View Details
DC-Tacho DCT 22, 0.52 Volt - 118909 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details