ARBO Engineering, Inc. Gravimetric Vibratory Tray Feeders Series KDA

Description
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line very attractive for plastic compounders, chemical and ceramic manufacturers as well as extruded food producers.
Description
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line very attractive for plastic compounders, chemical and ceramic manufacturers as well as extruded food producers.

Suppliers

Company
Product
Description
Supplier Links
Gravimetric Vibratory Tray Feeders - Series KDA - ARBO Engineering, Inc.
Toronto, Ontario, Canada
Gravimetric Vibratory Tray Feeders
Series KDA
Gravimetric Vibratory Tray Feeders Series KDA
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line very attractive for plastic compounders, chemical and ceramic manufacturers as well as extruded food producers.

The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s).

Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line very attractive for plastic compounders, chemical and ceramic manufacturers as well as extruded food producers.

Volumetric Vibratory Feeders - Series KDA - ARBO Engineering, Inc.
Toronto, Ontario, Canada
Volumetric Vibratory Feeders
Series KDA
Volumetric Vibratory Feeders Series KDA
The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and hopper configuration can influence a feeder’s performance and are chosen with your material and feed rate in mind. An integrated close loop feed back system constantly controls frequency and amplitude of the vibratory drive and corrects each deviation immediately. In addition, resonance frequency feeders are extremely energy efficient and nearly maintenance free. In contrast to a screw feeder, which normally produces approx. 2 surges each second on the discharge, a vibratory feeder provides approx. 50 surges. This fact often makes the vibratory feeder in most cases superior to a screw feeder. Features Maintenance free operation, that means no moving parts, no bearings, no seals, no brushes, no adjustment and no lubrication. Extended range of operation (turndown ration up to 1000:1). Feed rates from 1 lbs/hr up to 22'000 lbs/hr are possible (depending on tray and material).

The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and hopper configuration can influence a feeder’s performance and are chosen with your material and feed rate in mind.

An integrated close loop feed back system constantly controls frequency and amplitude of the vibratory drive and corrects each deviation immediately. In addition, resonance frequency feeders are extremely energy efficient and nearly maintenance free. In contrast to a screw feeder, which normally produces approx. 2 surges each second on the discharge, a vibratory feeder provides approx. 50 surges. This fact often makes the vibratory feeder in most cases superior to a screw feeder.

Features

  • Maintenance free operation, that means no moving parts, no bearings, no seals, no brushes, no adjustment and no lubrication.
  • Extended range of operation (turndown ration up to 1000:1).
  • Feed rates from 1 lbs/hr up to 22'000 lbs/hr are possible (depending on tray and material).

Technical Specifications

  ARBO Engineering, Inc. ARBO Engineering, Inc.
Product Category Solids Feeders Solids Feeders
Product Number Series KDA Series KDA
Product Name Gravimetric Vibratory Tray Feeders Volumetric Vibratory Feeders
Feeder Type Vibratory Feeder Vibratory Feeder
Application / Operation Discharging Discharging
Flow Control Gravimetric Volumetric
Common Features Integral Hopper or Bin; Vibrator Integral Hopper or Bin; Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Gravimetric  Solids Feeder with Control Valve - CentriFeeder™ ICV - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
MTM
Specs
Feeder Type Screw
Application / Operation Filling; Discharging
Flow Control Volumetric
View Details
Rotary Air Lock Valves - RV6-12 - Aget Manufacturing Company
Aget Manufacturing Company
Specs
Feeder Type Star
Application / Operation Dust Collector
Material Type Dust
View Details