AR RF/Microwave Instrumentation Double Ridge rigid waveguide assembly wr7560

Description
AR offers a standard product line of low-loss microwave waveguides. The WF1800 and WR1800 series are recommended for the output of our Model 200T8G18A, Model 500T8G18, and Model 1000T8G18B broadband microwave power amplifiers. The Model WF is a flexible and twistable waveguide. The Model WR is a rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
Datasheet
Description
AR offers a standard product line of low-loss microwave waveguides. The WF1800 and WR1800 series are recommended for the output of our Model 200T8G18A, Model 500T8G18, and Model 1000T8G18B broadband microwave power amplifiers. The Model WF is a flexible and twistable waveguide. The Model WR is a rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ridge rigid waveguide assembly - wr7560 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Double Ridge rigid waveguide assembly
wr7560
Double Ridge rigid waveguide assembly wr7560
AR offers a standard product line of low-loss microwave waveguides. The WF1800 and WR1800 series are recommended for the output of our Model 200T8G18A, Model 500T8G18, and Model 1000T8G18B broadband microwave power amplifiers. The Model WF is a flexible and twistable waveguide. The Model WR is a rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.

AR offers a standard product line of low-loss microwave waveguides. The WF1800 and WR1800 series are recommended for the output of our Model 200T8G18A, Model 500T8G18, and Model 1000T8G18B broadband microwave power amplifiers. The Model WF is a flexible and twistable waveguide. The Model WR is a rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Assemblies
Product Number wr7560
Product Name Double Ridge rigid waveguide assembly
Operating Frequency 2.50 to 7.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR-75 Waveguide Section 12 Inch Length Straight Using UBR120 Flange With a 10 GHz to 15 GHz Frequency Range in Commercial Grade - SMF75S-12 - Fairview Microwave Inc.
Specs
Assembly Type Straight Section
Operating Frequency 10.00 to 15.00 GHz
Length 12.00 inch (304.80 mm)
View Details
Advanced Technical Materials, Inc.
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 45
Bend Type H-Plane
View Details
Waveguide Standard Termination - QWN - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Assembly Type Straight Section
Cross Section Rectangular
Profile Circular
View Details
Double Ridge flexible and twistable waveguide assembly - wf1860 - AR RF/Microwave Instrumentation
Specs
Operating Frequency 7.50 to 18.00 GHz
EIA Waveguide Size 750
View Details