Sampling Techniques: Real-time/Equivalent
Continuous sample rate: 25 MSPS
Effective sample rate: 1 GSPS
Time Resolution: 1 ns
Trigger Sources: Internal or External TTL
External Trigger in/out: TTL in (slave) or out (master)
Maximum Trigger Frequency: 120 kHz
Trigger Jitter: 1 ns rms; 20 ns rms (external)
Trace Acquisition Speed: >30k sweeps/second
Measurement Speed: 100K meas/sec (buffered mode)
over USB 1000 meas/sec (continuous)
Trigger Modes: Auto, Normal, Single, Free run
Trigger Arming: Continuous, Trigger Holdoff, Frame (gap) Holdoff
Remote Connectivity: USB 2.0, type B connector
Command Protocol: IVI-C and IVI-Com
Download spec sheet for full product specifications.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | Electrical Power Sensors |
| Product Number | psp102 |
| Product Name | USB Power Sensor - Pulse |