Each FL8000 Series laser-powered electric field probe kit contains the FI8000 laser probe interface, along with everything needed to operate the field probe. Remote control and laser power for the FL8000 Series field probes is provided by the FI8000 Laser Probe Interface.
PC Interfaces IEEE-488 (GPIB) Ethernet USB 2.0. Test and Measurement Class RS-232 (19200 Baud) Fiber-Optic Serial (19200 Baud) F/O Connector Type E-2000 Compact Duplex Application Software VM7000, emcware Laser 2 W Wavelength 808 nm Maximum Output Power 2000 mW Shutdown Time <1 ms After fiber disconnect <250 ms After loss of communication
The field probe kits contain everything needed to operate its associated Field Probe:
Laser-Powered Electric Field Probe
FI8000 laser probe interface
20m fiber-optic cable set
Fiber-optic mating adapter set
0.5m fiber-optic jumper cable
Calibration Report from an ISO 17025-accredited lab
Mini-tripod
Carrying case
Each FL8000 Series laser-powered electric field probe kit contains the FI8000 laser probe interface, along with everything needed to operate the field probe. Remote control and laser power for the FL8000 Series field probes is provided by the FI8000 Laser Probe Interface.
PC Interfaces IEEE-488 (GPIB)
Ethernet
USB 2.0. Test and Measurement Class
RS-232 (19200 Baud)
Fiber-Optic Serial (19200 Baud)
F/O Connector Type E-2000 Compact Duplex
Application Software VM7000, emcware
Laser 2 W
Wavelength 808 nm
Maximum Output Power 2000 mW
Shutdown Time <1 ms After fiber disconnect
<250 ms After loss of communication
The field probe kits contain everything needed to operate its associated Field Probe:
- Laser-Powered Electric Field Probe
- FI8000 laser probe interface
- 20m fiber-optic cable set
- Fiber-optic mating adapter set
- 0.5m fiber-optic jumper cable
- Calibration Report from an ISO 17025-accredited lab
- Mini-tripod
- Carrying case