APM Hexseal Corp. Rotary Switch Boot N9060 x 1/4

Description
Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does not work for a rotary device, APM Hexseal developed a specialized open boot, molded from silicone to a threaded mounting nut, that, once correctly mounted, seals around the rotating shaft as well as to the mounting panel. These boots are specifically designed to withstand the friction created by the shaft rotation without restricting the actuation motion. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Rotary Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote
Description
Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does not work for a rotary device, APM Hexseal developed a specialized open boot, molded from silicone to a threaded mounting nut, that, once correctly mounted, seals around the rotating shaft as well as to the mounting panel. These boots are specifically designed to withstand the friction created by the shaft rotation without restricting the actuation motion. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Rotary Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch Boot - N9060 x 1/4 - APM Hexseal Corp.
Englewood, NJ, USA
Rotary Switch Boot
N9060 x 1/4
Rotary Switch Boot N9060 x 1/4
Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does not work for a rotary device, APM Hexseal developed a specialized open boot, molded from silicone to a threaded mounting nut, that, once correctly mounted, seals around the rotating shaft as well as to the mounting panel. These boots are specifically designed to withstand the friction created by the shaft rotation without restricting the actuation motion. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Rotary Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does not work for a rotary device, APM Hexseal developed a specialized open boot, molded from silicone to a threaded mounting nut, that, once correctly mounted, seals around the rotating shaft as well as to the mounting panel. These boots are specifically designed to withstand the friction created by the shaft rotation without restricting the actuation motion.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Threaded Rotary Boots

Mounting Nut: Brass, Nickel Plated
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Switch Sealing Boots
Product Number N9060 x 1/4
Product Name Rotary Switch Boot
Switch Configuration Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Half & Open Toggle Switch Boot with Exposed Actuator - N-5032B - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Boot Style Half
Thread Size 1/4-40 UNS-2B
View Details
Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting - HE1015 - APM Hexseal Corp.
Specs
Specialty Configuration Circuit Breaker
Boot Style Full
Features MIL (optional feature)
View Details
Full Toggle Switch Boots with Constant Inner Diameter - IQ1030 - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Max. Toggle Height Above Bushing 0.735"
Boot Style Full
View Details