APM Hexseal Corp. Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting HE1020

Description
Circuit breakers perform a very valuable role in all sorts of different control systems, protecting equipment from short circuits and electrical overloads. APM Hexseal’s lever-actuated circuit breaker boots are designed to protect these critical devices, extending breaker life-spans and in turn helping to ensure long-term security of the system as a whole. Created from APM Hexseal’s transparent silicone RUBRGLAS®, which is specially formulated to maintain clarity and prevent yellowing over time, these boots allow for easy device operation and status recognition while maintaining APM Hexseal’s exceptional environmental protection from weather exposure, wash downs, salt water, lubricants, solvents, dust, dirt, grease and any number of other environmental elements that could potentially threaten electrical components. Our two distinct boot styles are Back-of-Panel, secured behind the breaker mounting panel, and Front-of-Panel, mounted to the outside of a panel using a sturdy metal frame. All designs feature a continuous sealing rib around the underside of the flange to ensure a consistent, reliable seal. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Lever-Actuated Circuit Breaker Boots Elastomer: APM HEXSEAL RUBRGLAS™ (transparent Silicone) conforms to A-A-59588, Class 3A, GR50 † Frame (Front-Panel Mounted Only): Low Carbon Steel †, Zinc-Chromate Finish ◆ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote
Description
Circuit breakers perform a very valuable role in all sorts of different control systems, protecting equipment from short circuits and electrical overloads. APM Hexseal’s lever-actuated circuit breaker boots are designed to protect these critical devices, extending breaker life-spans and in turn helping to ensure long-term security of the system as a whole. Created from APM Hexseal’s transparent silicone RUBRGLAS®, which is specially formulated to maintain clarity and prevent yellowing over time, these boots allow for easy device operation and status recognition while maintaining APM Hexseal’s exceptional environmental protection from weather exposure, wash downs, salt water, lubricants, solvents, dust, dirt, grease and any number of other environmental elements that could potentially threaten electrical components. Our two distinct boot styles are Back-of-Panel, secured behind the breaker mounting panel, and Front-of-Panel, mounted to the outside of a panel using a sturdy metal frame. All designs feature a continuous sealing rib around the underside of the flange to ensure a consistent, reliable seal. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Lever-Actuated Circuit Breaker Boots Elastomer: APM HEXSEAL RUBRGLAS™ (transparent Silicone) conforms to A-A-59588, Class 3A, GR50 † Frame (Front-Panel Mounted Only): Low Carbon Steel †, Zinc-Chromate Finish ◆ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting - HE1020 - APM Hexseal Corp.
Englewood, NJ, USA
Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting
HE1020
Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting HE1020
Circuit breakers perform a very valuable role in all sorts of different control systems, protecting equipment from short circuits and electrical overloads. APM Hexseal’s lever-actuated circuit breaker boots are designed to protect these critical devices, extending breaker life-spans and in turn helping to ensure long-term security of the system as a whole. Created from APM Hexseal’s transparent silicone RUBRGLAS®, which is specially formulated to maintain clarity and prevent yellowing over time, these boots allow for easy device operation and status recognition while maintaining APM Hexseal’s exceptional environmental protection from weather exposure, wash downs, salt water, lubricants, solvents, dust, dirt, grease and any number of other environmental elements that could potentially threaten electrical components. Our two distinct boot styles are Back-of-Panel, secured behind the breaker mounting panel, and Front-of-Panel, mounted to the outside of a panel using a sturdy metal frame. All designs feature a continuous sealing rib around the underside of the flange to ensure a consistent, reliable seal. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Lever-Actuated Circuit Breaker Boots Elastomer: APM HEXSEAL RUBRGLAS™ (transparent Silicone) conforms to A-A-59588, Class 3A, GR50 † Frame (Front-Panel Mounted Only): Low Carbon Steel †, Zinc-Chromate Finish ◆ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

Circuit breakers perform a very valuable role in all sorts of different control systems, protecting equipment from short circuits and electrical overloads. APM Hexseal’s lever-actuated circuit breaker boots are designed to protect these critical devices, extending breaker life-spans and in turn helping to ensure long-term security of the system as a whole. Created from APM Hexseal’s transparent silicone RUBRGLAS®, which is specially formulated to maintain clarity and prevent yellowing over time, these boots allow for easy device operation and status recognition while maintaining APM Hexseal’s exceptional environmental protection from weather exposure, wash downs, salt water, lubricants, solvents, dust, dirt, grease and any number of other environmental elements that could potentially threaten electrical components. Our two distinct boot styles are Back-of-Panel, secured behind the breaker mounting panel, and Front-of-Panel, mounted to the outside of a panel using a sturdy metal frame. All designs feature a continuous sealing rib around the underside of the flange to ensure a consistent, reliable seal.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Lever-Actuated Circuit Breaker Boots

Elastomer: APM HEXSEAL RUBRGLAS™ (transparent Silicone) conforms to A-A-59588, Class 3A, GR50 †
Frame (Front-Panel Mounted Only): Low Carbon Steel ‡, Zinc-Chromate Finish ◆
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Switch Sealing Boots
Product Number HE1020
Product Name Lever-Actuated Circuit Breaker Boot, Front-of-Panel Mounting
Specialty Configuration Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch Boot - 1332/39 - APM Hexseal Corp.
Specs
Switch Configuration Rotary
Boot Style Half
Thread Size M7x.75 6H
View Details
Full Pushbutton Boot with Hex-Shaped Insert - N3040 - APM Hexseal Corp.
Specs
Switch Configuration Pushbutton
Boot Style Full
Thread Size 5/8-24 UNEF-2B
View Details
Accessories - Boots, Seals - 335-1031-ND - DigiKey
Specs
Switch Configuration Toggle
Boot Style Full
Thread Size 15/32-32 NS-2B
View Details
Full Toggle Switch Boots with Constant Inner Diameter - IQ1030 - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Max. Toggle Height Above Bushing 0.735"
Boot Style Full
View Details