APM Hexseal Corp. Full Pushbutton Boot with Hex-Shaped Insert C1221/21 M10

Description
As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting nut. Looking to protect a more complicated pushbutton switch that cannot be sealed with a standard threaded boot? That’s not a problem. Available in both full boot and half boot varieties, APM Hexseal Pushbutton Boots provide excellent sealing protection for pushbutton switches of all styles and sizes. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Pushbutton Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote
Description
As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting nut. Looking to protect a more complicated pushbutton switch that cannot be sealed with a standard threaded boot? That’s not a problem. Available in both full boot and half boot varieties, APM Hexseal Pushbutton Boots provide excellent sealing protection for pushbutton switches of all styles and sizes. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Pushbutton Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full Pushbutton Boot with Hex-Shaped Insert - C1221/21 M10 - APM Hexseal Corp.
Englewood, NJ, USA
Full Pushbutton Boot with Hex-Shaped Insert
C1221/21 M10
Full Pushbutton Boot with Hex-Shaped Insert C1221/21 M10
As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting nut. Looking to protect a more complicated pushbutton switch that cannot be sealed with a standard threaded boot? That’s not a problem. Available in both full boot and half boot varieties, APM Hexseal Pushbutton Boots provide excellent sealing protection for pushbutton switches of all styles and sizes. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Pushbutton Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting nut. Looking to protect a more complicated pushbutton switch that cannot be sealed with a standard threaded boot? That’s not a problem. Available in both full boot and half boot varieties, APM Hexseal Pushbutton Boots provide excellent sealing protection for pushbutton switches of all styles and sizes.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Threaded Pushbutton Boots

Mounting Nut: Brass, Nickel Plated
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Switch Sealing Boots
Product Number C1221/21 M10
Product Name Full Pushbutton Boot with Hex-Shaped Insert
Switch Configuration Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Full Pushbutton Boot with Hex-Shaped Insert - NC3030FL 7/16-28 - APM Hexseal Corp.
Specs
Switch Configuration Pushbutton
Boot Style Full
Thread Size 7/16-28 UNEF-2B
View Details
Accessories - Boots, Seals - 335-1124-ND - DigiKey
Specs
Switch Configuration Toggle
Boot Style Full
Thread Size M12x0.75
View Details
Accessories - Boots, Seals - 335-1111-ND - DigiKey
Specs
Switch Configuration Toggle
Boot Style Half
Thread Size 15/32-32 NS-2B
View Details
Accessories - Boots, Seals - 335-1132-ND - DigiKey
Specs
Switch Configuration Rotary
Thread Size M9x0.75
Color Gray
View Details