APM Hexseal Corp. Full Toggle Switch Boots with Secondary Inner Seal C1131/27

Description
Toggle switches have been widely used across all sorts of industries for a very long time. With their straightforward, back and forth actuation making them easy to operate, toggle switches have continued to be one of the more common styles of switch used today. The long life of the toggle switch has given APM Hexseal the opportunity to develop a variety of designs over the years, incorporating different sealing techniques to cater to a broad range of switch applications and installation environments. The majority of APM Hexseal toggle boots are a single piece design, molded from silicone over a threaded mounting nut. Our designs include fully enclosed toggle boots that cover the entirety of a switch, as well as half boots that leave a portion of the toggle bat exposed. No matter the variation, all APM Hexseal designs include our signature sealing rib that ensures a secure seal with the mounting panel, and are extremely effective toggle switch sealing solutions. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Toggle Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote Datasheet
Description
Toggle switches have been widely used across all sorts of industries for a very long time. With their straightforward, back and forth actuation making them easy to operate, toggle switches have continued to be one of the more common styles of switch used today. The long life of the toggle switch has given APM Hexseal the opportunity to develop a variety of designs over the years, incorporating different sealing techniques to cater to a broad range of switch applications and installation environments. The majority of APM Hexseal toggle boots are a single piece design, molded from silicone over a threaded mounting nut. Our designs include fully enclosed toggle boots that cover the entirety of a switch, as well as half boots that leave a portion of the toggle bat exposed. No matter the variation, all APM Hexseal designs include our signature sealing rib that ensures a secure seal with the mounting panel, and are extremely effective toggle switch sealing solutions. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Toggle Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Toggle Switch Boots with Secondary Inner Seal - C1131/27 - APM Hexseal Corp.
Englewood, NJ, USA
Full Toggle Switch Boots with Secondary Inner Seal
C1131/27
Full Toggle Switch Boots with Secondary Inner Seal C1131/27
Toggle switches have been widely used across all sorts of industries for a very long time. With their straightforward, back and forth actuation making them easy to operate, toggle switches have continued to be one of the more common styles of switch used today. The long life of the toggle switch has given APM Hexseal the opportunity to develop a variety of designs over the years, incorporating different sealing techniques to cater to a broad range of switch applications and installation environments. The majority of APM Hexseal toggle boots are a single piece design, molded from silicone over a threaded mounting nut. Our designs include fully enclosed toggle boots that cover the entirety of a switch, as well as half boots that leave a portion of the toggle bat exposed. No matter the variation, all APM Hexseal designs include our signature sealing rib that ensures a secure seal with the mounting panel, and are extremely effective toggle switch sealing solutions. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Threaded Toggle Boots Mounting Nut: Brass, Nickel Plated Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

Toggle switches have been widely used across all sorts of industries for a very long time. With their straightforward, back and forth actuation making them easy to operate, toggle switches have continued to be one of the more common styles of switch used today. The long life of the toggle switch has given APM Hexseal the opportunity to develop a variety of designs over the years, incorporating different sealing techniques to cater to a broad range of switch applications and installation environments. The majority of APM Hexseal toggle boots are a single piece design, molded from silicone over a threaded mounting nut. Our designs include fully enclosed toggle boots that cover the entirety of a switch, as well as half boots that leave a portion of the toggle bat exposed. No matter the variation, all APM Hexseal designs include our signature sealing rib that ensures a secure seal with the mounting panel, and are extremely effective toggle switch sealing solutions.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Threaded Toggle Boots

Mounting Nut: Brass, Nickel Plated
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site
Accessories - Boots, Seals - 335-C1131/27-ND - DigiKey
Thief River Falls, MN, United States
Accessories - Boots, Seals
335-C1131/27-ND
Accessories - Boots, Seals 335-C1131/27-ND
TOGGLE BOOT, FULL, 15/32-32 UNS-

TOGGLE BOOT, FULL, 15/32-32 UNS-

Buy Now Datasheet

Technical Specifications

  APM Hexseal Corp. DigiKey
Product Category Switch Sealing Boots Switch Sealing Boots
Product Number C1131/27 335-C1131/27-ND
Product Name Full Toggle Switch Boots with Secondary Inner Seal Accessories - Boots, Seals
Switch Configuration Toggle Toggle
Max. Toggle Height Above Bushing 0.710"
Boot Style Full Full
Thread Size 15/32-32 UNS-2B 15/32-32 NS-2B
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Boots, Seals - 1113/75-ND - DigiKey
Specs
Switch Configuration Rocker
Color Clear
Operating Temp -79.6 to 399 F (-62 to 204 C)
View Details
Full Toggle Switch Boots with Secondary Inner Seal - N5030 - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Max. Toggle Height Above Bushing 0.310"
Boot Style Full
View Details
Full Toggle Switch Boots with Constant Inner Diameter - 1131/26 M12x1 - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Max. Toggle Height Above Bushing 0.900"
Boot Style Full
View Details
Half & Open Toggle Switch Boot with Exposed Actuator - 1132/17 M5x0.5 - APM Hexseal Corp.
Specs
Switch Configuration Toggle
Boot Style Half
Thread Size M5 x 0.5 6H
View Details