APM Hexseal Corp. Self-Sealing Locking Standard Nut - Imperial SEELNUT® 10-24 UNC-2B

Description
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency. APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B †; Metric— Class 6H Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote
Description
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency. APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B †; Metric— Class 6H Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 10-24 UNC-2B - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing Locking Standard Nut - Imperial SEELNUT®
10-24 UNC-2B
Self-Sealing Locking Standard Nut - Imperial SEELNUT® 10-24 UNC-2B
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency. APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B †; Metric— Class 6H Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®.

Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures.

Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency.

APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued.

Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Seelnuts®

Nut Material: Low Carbon Steel with Zinc-Chromate Plating †
Threads: Imperial— Class 2B ‡; Metric— Class 6H
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions).
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 10-24 UNC-2B - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing Locking Jam Nut - Imperial SEELNUT®
10-24 UNC-2B
Self-Sealing Locking Jam Nut - Imperial SEELNUT® 10-24 UNC-2B
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency. APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B †; Metric— Class 6H Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊ Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®.

Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where there is a need to withstand high internal or external pressures.

Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the Seelnut, as well as with the contact surface, removing the need for gaskets, sealing compounds or extra surface preparation. The single piece design makes for a more consistent and reliable seal, resulting in a significant savings of time and expense, and contributing to overall performance efficiency.

APM Hexseal's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued.

Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Seelnuts®

Nut Material: Low Carbon Steel with Zinc-Chromate Plating †
Threads: Imperial— Class 2B ‡; Metric— Class 6H
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR60, Red ◊
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions).
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Self-sealing Fasteners
Product Number 10-24 UNC-2B
Product Name Self-Sealing Locking Standard Nut - Imperial SEELNUT®
Fastener Type Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolt - Type ST SEELBOLT® - 1/2-13 UNC-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style HexHead
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 7/16-20 UNC-2B - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
English Sizes 7/16
View Details
Standard Pan Head Screw - Type R Phillips Recessed SEELSKREW® - 2-56 UNC-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style PanHead
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M4 x 0.7 - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
Metric Sizes M4
View Details