AON3D Fused Filament 3-D Printer AON-M2 2020

Description
The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities forinnovation. Rather than force customers intobuying expensive OEM plastics that drive up thetotal cost of ownership, the AON-M2 2020 isdesigned to support choice. Our mission is toempower you to select from hundreds of filamentsprovided by leading suppliers and offer materialsexpertise to find the right fit for your application.
Datasheet
Description
The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities forinnovation. Rather than force customers intobuying expensive OEM plastics that drive up thetotal cost of ownership, the AON-M2 2020 isdesigned to support choice. Our mission is toempower you to select from hundreds of filamentsprovided by leading suppliers and offer materialsexpertise to find the right fit for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Filament 3-D Printer - AON-M2 2020 - AON3D
Montreal, Quebec, Canada
Fused Filament 3-D Printer
AON-M2 2020
Fused Filament 3-D Printer AON-M2 2020
The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities forinnovation. Rather than force customers intobuying expensive OEM plastics that drive up thetotal cost of ownership, the AON-M2 2020 isdesigned to support choice. Our mission is toempower you to select from hundreds of filamentsprovided by leading suppliers and offer materialsexpertise to find the right fit for your application.

The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities forinnovation. Rather than force customers intobuying expensive OEM plastics that drive up thetotal cost of ownership, the AON-M2 2020 isdesigned to support choice. Our mission is toempower you to select from hundreds of filamentsprovided by leading suppliers and offer materialsexpertise to find the right fit for your application.

Supplier's Site Datasheet

Technical Specifications

  AON3D
Product Category 3D Printers and Additive Manufacturing Machines
Product Number AON-M2 2020
Product Name Fused Filament 3-D Printer
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 17.72 inch (450 mm)
Print size width 17.72 inch (450 mm)
Print size height 25.2 inch (640 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D Printers - 2580358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Print size length 12.99 inch (330 mm)
Print size width 9.45 inch (240 mm)
Print size height 11.81 inch (300 mm)
View Details